RF TRANS NPN 11V 0.05A SMT3 Product overview: 2SC3838KT146N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3838KT146N can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 098408-2SC3838KT146N
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Max Vce (sat): 500mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 200mW Surface Mount SMT3
RF TRANS NPN 11V 0.05A SMT3
TRANSISTOR,NPN,11V,0
11V 200mW 56@5mA,10V 50mA NPN TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN 11V 50MA
RF TRANS NPN 11V 0.05A SMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC3838KT146N | 098408-2SC3838KT146N | 2SC3838KT146NTR-ND | 2SC3838KT146N | 84R7775 | 2SC3838KT146N | 2SC3838KT146N | 2SC3838KT146N |
| Product Name | 11V 0.05A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3838KT146N | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor,npn,11V,0.05A,sot-346; Transistor Polarity Rohm | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | |||||
| VCEO | 11 volts | 11 volts | 11 volts | 11 volts |