ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC2412KR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 155262-2SC2412KR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2412KR Alternative Parts (Cross-Reference): 2SC2412KT246R; 2SC2412KT146R; 2SC3295-A(T5LMH1); 2SC3295-A(5LCA-O,F; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 155262-2SC2412KR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2412KR Alternative Parts (Cross-Reference): 2SC2412KT246R; 2SC2412KT146R; 2SC3295-A(T5LMH1); 2SC3295-A(5LCA-O,F; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155262-2SC2412KR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155262-2SC2412KR
Discrete Semiconductor Products 155262-2SC2412KR
Manufacturer: Rohm Semiconductor Win Source Part Number: 155262-2SC2412KR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2412KR Alternative Parts (Cross-Reference): 2SC2412KT246R; 2SC2412KT146R; 2SC3295-A(T5LMH1); 2SC3295-A(5LCA-O,F; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 155262-2SC2412KR
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2412KR
Alternative Parts (Cross-Reference): 2SC2412KT246R; 2SC2412KT146R; 2SC3295-A(T5LMH1); 2SC3295-A(5LCA-O,F;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC2412KR
50V 0.15A Bipolar Transistor 276-2SC2412KR
Trans GP BJT NPN 50V 0.15A 3-Pin SMT Product overview: 2SC2412KR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KR can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 3-Pin SMT Product overview: 2SC2412KR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155262-2SC2412KR 276-2SC2412KR
Product Name Discrete Semiconductor Products 50V 0.15A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 6697470 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Single IGBTs - 448-AIGW40N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers