ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC1741STPR

Description
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC1741STPR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC1741STPR-ND
Single Bipolar Transistors 2SC1741STPR-ND
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
32V 0.5A Bipolar Transistor
276-2SC1741STPR
32V 0.5A Bipolar Transistor 276-2SC1741STPR
TRANS NPN 32V 0.5A SPT Product overview: 2SC1741STPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1741STPR can be used for catalog matching and distributor lookup.

TRANS NPN 32V 0.5A SPT Product overview: 2SC1741STPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1741STPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC1741STPR - 127043-2SC1741STPR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC1741STPR
127043-2SC1741STPR
TRANSISTORS - Transistors (BJT) - Single - 2SC1741STPR 127043-2SC1741STPR
Manufacturer: Rohm Semiconductor Win Source Part Number: 127043-2SC1741STPR Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 600mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 100mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 127043-2SC1741STPR
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 32V 0.5A SPT - 687-2SC1741STPR - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 0.5A SPT
687-2SC1741STPR
TRANS NPN 32V 0.5A SPT 687-2SC1741STPR
TRANS NPN 32V 0.5A SPT

TRANS NPN 32V 0.5A SPT

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC1741STPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC1741STPR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC1741STPR
TRANS NPN 32V 0.5A SPT

TRANS NPN 32V 0.5A SPT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SC1741STPR-ND 276-2SC1741STPR 127043-2SC1741STPR 687-2SC1741STPR 2SC1741STPR
Product Name Single Bipolar Transistors 32V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC1741STPR TRANS NPN 32V 0.5A SPT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type SC-72 Formed Leads Tape & Box (TB) SOT3; SPT
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data