Manufacturer: Rohm Semiconductor
Win Source Part Number: 197508-2SC1740STPS
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Family Name: 2SC1740SS
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): 2SC1740S-Q-AP-HF; 2SC1740S-R-AP-HF; 2SC1740S-S-AP-HF; 2SC1740S-AP;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Through Hole SPT
TRANS NPN 50V 0.15A SPT Product overview: 2SC1740STPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1740STPS can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A SPT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 197508-2SC1740STPS | 2SC1740STPS-ND | 276-2SC1740STPS | 2SC1740STPS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC1740STPS | Single Bipolar Transistors | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; SPT | SC-72 Formed Leads | Tape & Box (TB) | |
| Packing Method | AMMO PACKAGE | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |
| IC(max) | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |