Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 400mW Surface Mount TUMT3
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 400mW Surface Mount TUMT3
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 400mW Surface Mount TUMT3
TRANS PNP 30V 1.5A TUMT3 Product overview: 2SB1731TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1731TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 038899-2SB1731TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
TRANS PNP 30V 1.5A TUMT3
Bipolar Transistors - BJT PNP 30V 1.5A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1731TLTR-ND | 276-2SB1731TL | 038899-2SB1731TL | 2SB1731TL | 2SB1731TL |
| Product Name | Single Bipolar Transistors | 30V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1731TL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | 3-SMD, Flat Leads | Tape & Reel (TR) | SOT3; TUMT3 | TUMT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 30 volts | 30 volts |