Manufacturer: Rohm Semiconductor
Win Source Part Number: 113416-2SB1690TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 1W Surface Mount TSMT3
TRANS PNP 12V 2A TSMT3 Product overview: 2SB1690TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1690TL can be used for catalog matching and distributor lookup.
TRANS PNP 12V 2A TSMT3
TRANS PNP 12V 2A TSMT3
TRANSISTOR, PNP, 12V, 2A, TSMT ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 113416-2SB1690TL | 2SB1690TLTR-ND | 276-2SB1690TL | 2SB1690TL | 2SB1690TL | 30AK0389 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1690TL | Single Bipolar Transistors | 12V 2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 12V, 2A, Tsmt Rohs Compliant Rohm |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | SOT3; TSMT3 | SC-96 | Tape & Reel (TR) | SC-96 | TSMT3 | TO-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts |