ROHM Semiconductor USA, LLC 20V 3A Bipolar Transistor 2SB1424T100Q

Description
TRANS PNP 20V 3A MPT3 Product overview: 2SB1424T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1424T100Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 3A MPT3 Product overview: 2SB1424T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1424T100Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A Bipolar Transistor
276-2SB1424T100Q
20V 3A Bipolar Transistor 276-2SB1424T100Q
TRANS PNP 20V 3A MPT3 Product overview: 2SB1424T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1424T100Q can be used for catalog matching and distributor lookup.

TRANS PNP 20V 3A MPT3 Product overview: 2SB1424T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1424T100Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1424T100QTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1424T100QTR-ND
Single Bipolar Transistors 2SB1424T100QTR-ND
Bipolar (BJT) Transistor PNP 20V 3A 240MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor PNP 20V 3A 240MHz 500mW Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1424T100Q - 097022-2SB1424T100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1424T100Q
097022-2SB1424T100Q
TRANSISTORS - Transistors (BJT) - Single - 2SB1424T100Q 097022-2SB1424T100Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 097022-2SB1424T100Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 240MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): FCX718TA; 2SB1424Q; 2SB956S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097022-2SB1424T100Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 240MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): FCX718TA; 2SB1424Q; 2SB956S;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1424T100Q
Bipolar Transistors - BJT 2SB1424T100Q
Bipolar Transistors - BJT PNP 20V 3A SO-89

Bipolar Transistors - BJT PNP 20V 3A SO-89

Buy Now
Single Bipolar Transistors - 2SB1424T100Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SB1424T100Q
Single Bipolar Transistors 2SB1424T100Q
TRANS PNP 20V 3A MPT3

TRANS PNP 20V 3A MPT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1424T100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1424T100Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1424T100Q
TRANS PNP 20V 3A MPT3

TRANS PNP 20V 3A MPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB1424T100Q 2SB1424T100QTR-ND 097022-2SB1424T100Q 2SB1424T100Q 2SB1424T100Q 2SB1424T100Q
Product Name 20V 3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1424T100Q Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) TO-243AA SOT3; SOT89; MPT3 TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data