Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-40QCH-QZ

Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QCH-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QCH-Q BC817-25QCH-Q BC807-25QCH-Q BC817-40QCH-Q BC807-40QCH-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QCH-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QCH-Q BC817-25QCH-Q BC807-25QCH-Q BC817-40QCH-Q BC807-40QCH-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 x 1.2 x 0.5 mm. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The device supports junction temperatures up to 175 °C, is qualified to AEC-Q101 for automotive applications, and offers a DC current gain (hFE) range of 250 to 600 for the BC817-40QCH-Q variant.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 x 1.2 x 0.5 mm. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The device supports junction temperatures up to 175 °C, is qualified to AEC-Q101 for automotive applications, and offers a DC current gain (hFE) range of 250 to 600 for the BC817-40QCH-Q variant.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-40QCH-QZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-40QCH-QZ
45 V, 500 mA NPN general-purpose transistors BC817-40QCH-QZ
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QCH-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QCH-Q BC817-25QCH-Q BC807-25QCH-Q BC817-40QCH-Q BC807-40QCH-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Name

-

JEDEC

- Version

BC817-16QCH-Q

DFN1412D-3

MO-340CA

SOT8009

BC807-16QCH-Q

BC817-25QCH-Q

BC807-25QCH-Q

BC817-40QCH-Q

BC807-40QCH-Q

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-40QCH-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40QCH-QZTR-ND
Single Bipolar Transistors 1727-BC817-40QCH-QZTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-40QCH-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40QCH-QZCT-ND
Single Bipolar Transistors 1727-BC817-40QCH-QZCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-40QCH-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40QCH-QZDKR-ND
Single Bipolar Transistors 1727-BC817-40QCH-QZDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia - 28AK6379 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia
28AK6379
Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia 28AK6379
TRANSISTOR, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES

TRANSISTOR, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors
Product Number BC817-40QCH-QZ 1727-BC817-40QCH-QZTR-ND 28AK6379
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad TO-3
IC(max) 500 milliamps
VCEO 45 volts
PD 455 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Single Bipolar Transistors - BC807-40W/MIF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers