ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SB1386 T100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 154650-2SB1386 T100 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1386T100Q Alternative Parts (Cross-Reference): 2SB1386Q; 2SB1386-QT100; TSB1386CY RM; TSB1386CY; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 154650-2SB1386 T100 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1386T100Q Alternative Parts (Cross-Reference): 2SB1386Q; 2SB1386-QT100; TSB1386CY RM; TSB1386CY; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154650-2SB1386 T100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154650-2SB1386 T100
Discrete Semiconductor Products 154650-2SB1386 T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 154650-2SB1386 T100 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1386T100Q Alternative Parts (Cross-Reference): 2SB1386Q; 2SB1386-QT100; TSB1386CY RM; TSB1386CY; Introduction Date: November 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 154650-2SB1386 T100
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1386T100Q
Alternative Parts (Cross-Reference): 2SB1386Q; 2SB1386-QT100; TSB1386CY RM; TSB1386CY;
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154650-2SB1386 T100
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-8383-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PW - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
8 suppliers
Logic - Translators, Level Shifters - 100324SCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details