Nexperia B.V. Translators, Level Shifters 74LVC2T45GT-Q100X

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 1727-8631-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-8631-1-ND
Translators, Level Shifters 1727-8631-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-8631-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-8631-2-ND
Translators, Level Shifters 1727-8631-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-8631-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-8631-6-ND
Translators, Level Shifters 1727-8631-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371014-74LVC2T45GT-Q100X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371014-74LVC2T45GT-Q100X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371014-74LVC2T45GT-Q100X
Win Source Part Number: 1371014-74LVC2T45GT- Q100X Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: 8-XSON, SOT833-1 (1.95x1) Base Product Number: 74LVC2T45 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V

Win Source Part Number: 1371014-74LVC2T45GT-Q100X
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON, SOT833-1 (1.95x1)
Base Product Number: 74LVC2T45
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 5.5 V
Voltage - VCCB: 1.2 V ~ 5.5 V

Buy Now Datasheet
Translators, Level Shifters - 74LVC2T45GT-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74LVC2T45GT-Q100X
Translators, Level Shifters 74LVC2T45GT-Q100X
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Logic - Translators, Level Shifters - 74LVC2T45GT-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74LVC2T45GT-Q100X
Logic - Translators, Level Shifters 74LVC2T45GT-Q100X
DUAL-BIT DUAL-SUPPLY VOLTAGE LEV

DUAL-BIT DUAL-SUPPLY VOLTAGE LEV

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74LVC2T45GT-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74LVC2T45GT-Q100X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74LVC2T45GT-Q100X
IC TRANSLTR BIDIRECTIONAL 8XSON

IC TRANSLTR BIDIRECTIONAL 8XSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1727-8631-1-ND 1371014-74LVC2T45GT-Q100X 74LVC2T45GT-Q100X 74LVC2T45GT-Q100X 74LVC2T45GT-Q100X
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 8-XFDFN 8-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products