Texas Instruments Translators, Level Shifters SN74AVCA406LGXYR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74AVCA406LGXYR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74AVCA406LGXYR-ND
Translators, Level Shifters SN74AVCA406LGXYR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256060-SN74AVCA406LGXYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256060-SN74AVCA406LGXYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256060-SN74AVCA406LGXYR
Win Source Part Number: 1256060-SN74AVCA406L GXYR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCA Features: SIM Card Interface Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 20-UFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (2.5x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AVCA406LGXY R,2156-SN74AVCA406LG XYR-TITR,TEXTISSN74A VCA406LGXYR Base Product Number: SN74AVCA

Win Source Part Number: 1256060-SN74AVCA406LGXYR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVCA
Features: SIM Card Interface
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 20-UFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AVCA406LGXYR,2156-SN74AVCA406LGXYR-TITR,TEXTISSN74AVCA406LGXYR
Base Product Number: SN74AVCA

Buy Now
Logic - Translators, Level Shifters - SN74AVCA406LGXYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVCA406LGXYR
Logic - Translators, Level Shifters SN74AVCA406LGXYR
IC TRNSLTR BIDIRECTIONAL 20BGA

IC TRNSLTR BIDIRECTIONAL 20BGA

Supplier's Site Datasheet
Translators, Level Shifters - SN74AVCA406LGXYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVCA406LGXYR
Translators, Level Shifters SN74AVCA406LGXYR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 20-BGA MICROSTAR JUNIOR (2.5x3)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74AVCA406LGXYR-ND 1256060-SN74AVCA406LGXYR SN74AVCA406LGXYR SN74AVCA406LGXYR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type BGA; 20-UFBGA BGA; 20-UFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
6 suppliers