TRANS PNP 20V 3A MPT3 Product overview: 2SB1308T100R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1308T100R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 118860-2SB1308T100R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 3A 120MHz 2W Surface Mount MPT3
TRANS PNP 20V 3A MPT3
Bipolar Transistors - BJT PNP 20V 3A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1308T100R | 118860-2SB1308T100R | 2SB1308T100RTR-ND | 2SB1308T100R | 2SB1308T100R |
| Product Name | 20V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1308T100R | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; MPT3 | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps |