TRANS PNP 50V 3A ATV Product overview: 2SB1243TV2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1243TV2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855112-2SB1243TV2R
Features: Bipolar (BJT) Transistor 50 V 3 A 1 W
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: 2SB1243
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Other Part Number: 2SB1243TV2RTB, 2SB1243TV2R-ND, 2SB1243TV2RCT
Bipolar (BJT) Transistor PNP 50V 3A 70MHz 1W Through Hole ATV
TRANS PNP 50V 3A ATV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1243TV2R | 855112-2SB1243TV2R | 2SB1243TV2RTB-ND | 2SB1243TV2R |
| Product Name | 50V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1243TV2R | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Box (TB) | SOT3 | 3-SIP | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | ||
| VCEO | 50 volts | 50 volts |