Infineon Technologies AG 30V 0.1A SOT23 Bipolar Transistor BC848AE6327HTSA1

Description
TRANS NPN 30V 0.1A SOT23 Product overview: BC848AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848AE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 0.1A SOT23 Product overview: BC848AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848AE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A SOT23 Bipolar Transistor
276-BC848AE6327HTSA1
30V 0.1A SOT23 Bipolar Transistor 276-BC848AE6327HTSA1
TRANS NPN 30V 0.1A SOT23 Product overview: BC848AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848AE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.1A SOT23 Product overview: BC848AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848AE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848AE6327HTSA1 - 1022459-BC848AE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848AE6327HTSA1
1022459-BC848AE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BC848AE6327HTSA1 1022459-BC848AE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022459-BC848AE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022459-BC848AE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BC848AE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848AE6327HTSA1TR-ND
Single Bipolar Transistors BC848AE6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848AE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848AE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848AE6327HTSA1
TRANS NPN 30V 0.1A SOT23

TRANS NPN 30V 0.1A SOT23

Supplier's Site
TRANS NPN 30V 0.1A SOT-23 - 376-BC848AE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.1A SOT-23
376-BC848AE6327HTSA1
TRANS NPN 30V 0.1A SOT-23 376-BC848AE6327HTSA1
TRANS NPN 30V 0.1A SOT-23

TRANS NPN 30V 0.1A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-BC848AE6327HTSA1 1022459-BC848AE6327HTSA1 BC848AE6327HTSA1TR-ND BC848AE6327HTSA1 376-BC848AE6327HTSA1
Product Name 30V 0.1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC848AE6327HTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 30V 0.1A SOT-23
Package Type Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data