Rogan Corporation Low Profile Clamping Knobs WK-25

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Clamping Knobs - WK-25 - Rogan Corporation
Northbrook, IL, USA
Low Profile Clamping Knobs
WK-25
Low Profile Clamping Knobs WK-25
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number WK-25
Product Name Low Profile Clamping Knobs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Aluminum Hand Knobs with Stud - 21027 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Metal
Material Description Aluminum
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Fluted Grip Knob - SMFK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details