Rogan Corporation Bar Clamping Knob SB-3

Description
Knob Style: Solid Top Material: Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Bar Clamping Knob - SB-3 - Rogan Corporation
Northbrook, IL, USA
Bar Clamping Knob
SB-3
Bar Clamping Knob SB-3
Knob Style: Solid Top Material: Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top
  • Material: Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SB-3
Product Name Bar Clamping Knob
Knob Type Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Polypropylene w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Revolving Tapered Knob - STG-SOFT - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
1/4-20 Black Acetal
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
Point Knob, M4 Thread, Zinc Alloy, Brushed Nickel - MP-06-140-30 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers