Rogan Corporation Lobed Knob - Female RK-40

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 1/2-13 Female Knob has 3.000 in diameter with 4 lobes for excellent grip and comfort during adjustment.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 1/2-13 Female Knob has 3.000 in diameter with 4 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knob - Female - RK-40 - Reid Supply
Norton Shores, MI, United States
Lobed Knob - Female
RK-40
Lobed Knob - Female RK-40
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 1/2-13 Female Knob has 3.000 in diameter with 4 lobes for excellent grip and comfort during adjustment.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Black 1/2-13 Female Knob has 3.000 in diameter with 4 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number RK-40
Product Name Lobed Knob - Female
Knob Type Four Arms / Lobes
Colors / Finishes Available Black
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Key Knob - LK,LS - Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Clamping Knobs - 2845522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Colors / Finishes Available Grey
Material Description Acetal Thermoplastic
View Details