Rogan Corporation Finger Tip Turn Control Knob RB-67-4-FT

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top

Suppliers

Company
Product
Description
Supplier Links
Finger Tip Turn Control Knob - RB-67-4-FT - Rogan Corporation
Northbrook, IL, USA
Finger Tip Turn Control Knob
RB-67-4-FT
Finger Tip Turn Control Knob RB-67-4-FT
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Bushing and Set Screw(s)
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number RB-67-4-FT
Product Name Finger Tip Turn Control Knob
Knob Type Spinner
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Plastic Lobe Knobs with Stud by ELESA® - 34185 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Indicator Knurled Knob with Anchor Pin - DGKA - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details