Jergens, Inc. Technopolymer Lobe Knobs by ELESA® 34002

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technopolymer Lobe Knobs by ELESA® - 34002 - Jergens, Inc.
Cleveland, OH, United States
Technopolymer Lobe Knobs by ELESA®
34002
Technopolymer Lobe Knobs by ELESA® 34002
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Knob Finish & Color: Glossy, Black
  • Hub Material & Finish: Steel, Black Oxide
  • Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole
  • Lightweight design
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34002
Product Name Technopolymer Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fluted Knobs - 32318 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Plastic Push/Pull Knobs - 32220 - Jergens, Inc.
Specs
Knob Type Push/Pull
Colors / Finishes Available Tumbled
Knob Material Plastic
View Details
Steel Knurled Control Knobs - 21219 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Aluminum Palm Grips - 40326 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details