Rogan Corporation Clear Plastic Skirt Control Knob RB-67-2-CSK

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top

Suppliers

Company
Product
Description
Supplier Links
Clear Plastic Skirt Control Knob - RB-67-2-CSK - Rogan Corporation
Northbrook, IL, USA
Clear Plastic Skirt Control Knob
RB-67-2-CSK
Clear Plastic Skirt Control Knob RB-67-2-CSK
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Bushing and Set Screw(s)
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number RB-67-2-CSK
Product Name Clear Plastic Skirt Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Knurled; Numerical Scale; Skirted
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Steel Knurled Control Knobs - 21204 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Knurled Grip Knob - KGK, KGP, KGI - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Silver Matte
Features Knurled
Knob Material Plastic
View Details