Imao-Fixtureworks Oval Tapered Knob OG

Description
Features The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force. Knobs can be repeatedly loaded and unloaded up to several times.
Request a Quote Datasheet
Description
Features The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force. Knobs can be repeatedly loaded and unloaded up to several times.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Tapered Knob - OG - Imao-Fixtureworks
Fraser, MI, United States
Oval Tapered Knob
OG
Oval Tapered Knob OG
Features The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force. Knobs can be repeatedly loaded and unloaded up to several times.

Features

The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations.

  • No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance.
  • Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force.
  • Knobs can be repeatedly loaded and unloaded up to several times.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number OG
Product Name Oval Tapered Knob
Colors / Finishes Available Glossy Finish, Black / Red / White
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
Diameter / Width 0.5906 to 1.61 inches (15 to 41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Revolving Ball Knob - RBG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black Matte
Knob Material Plastic
View Details
Knurled Thumb Knob - TKN, TKS - Imao-Fixtureworks
Specs
Knob Type Thumbscrew
Colors / Finishes Available Chrome Plate Finish
Features Knurled
View Details
One-touch Locking Knob - OTLK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black, Orange
Features Locking/Latching
Knob Material Plastic
View Details
Ergostyle Soft-touch Ball Knob - EBG-SOFT - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details