Rogan Corporation Pointer Control Knob PT-5-P

Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knob - PT-5-P - Rogan Corporation
Northbrook, IL, USA
Pointer Control Knob
PT-5-P
Pointer Control Knob PT-5-P
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
  • Material: 2-Shot SoftTouch TPE over Polypropylene
  • Finish: Matte
  • Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or
  • Flatted Plastic Shaft
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PT-5-P
Product Name Pointer Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer
Knob Material Plastic; Rubber
Material Description Thermo-Plastic Rubber with Brass Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gray Acetal, #6 Knurled Knobs For Thumb Screw - A 9M41-G8398900 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Gray Acetal
Screw Thread Specifications #6
View Details
ALUMINUM KNOB - A-862 - A-862 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details