Rogan Corporation Recessed Indicator Control Knob PT-360

Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Recessed Indicator Control Knob - PT-360 - Rogan Corporation
Northbrook, IL, USA
Recessed Indicator Control Knob
PT-360
Recessed Indicator Control Knob PT-360
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
  • Material: 2-Shot SoftTouch TPE over Polypropylene
  • Finish: Matte
  • Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PT-360
Product Name Recessed Indicator Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer
Knob Material Plastic; Rubber
Material Description Thermo-Plastic Rubber with Brass Bushing
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Cast Iron Hand Knobs - 16308 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Stainless Steel Hand Knob - CK-SUS - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details