Rogan Corporation Pointer Control Knob G-50-P

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knob - G-50-P - Rogan Corporation
Northbrook, IL, USA
Pointer Control Knob
G-50-P
Pointer Control Knob G-50-P
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number G-50-P
Product Name Pointer Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer; Knurled
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Lift Knob - PKN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details
Instrumentation Knob - 8556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Stainless Steel Palm Grips - 40375 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details