Rogan Corporation Skirt Control Knob G-11-S

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Skirt Control Knob - G-11-S - Rogan Corporation
Northbrook, IL, USA
Skirt Control Knob
G-11-S
Skirt Control Knob G-11-S
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number G-11-S
Product Name Skirt Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1704-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Knurled
Knob Material Metal
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
5/16-18 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details