Rogan Corporation Pointer Control Knob G-11-P

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knob - G-11-P - Rogan Corporation
Northbrook, IL, USA
Pointer Control Knob
G-11-P
Pointer Control Knob G-11-P
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number G-11-P
Product Name Pointer Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer; Knurled
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Brass Ball Knobs - 36545 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Torque Limiting Knob - CTK - Imao-Fixtureworks
Specs
Knob Type Adjustable Torque Knobs; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte, Orange Matte
Knob Material Plastic
View Details