Rogan Corporation 5 Lobe Clamping Knob FL-60-H

Description
All knobs made to specifications Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Tops(-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.
Description
All knobs made to specifications Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Tops(-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

Suppliers

Company
Product
Description
Supplier Links
5 Lobe Clamping Knob - FL-60-H - Rogan Corporation
Northbrook, IL, USA
5 Lobe Clamping Knob
FL-60-H
5 Lobe Clamping Knob FL-60-H
All knobs made to specifications Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Tops(-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

All knobs made to specifications
Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene
Body Configuration: Closed or Hole-Thru Tops(-H)
Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs
Stud Length: Up to 3 inches in ¼" increments
Colors: Black, Grey, White, Blue, Yellow, or Red

  • Each knob style is available as a female insert or male stud.
  • Custom color matching and pad printed markings are available.
  • Other materials and hardware sizes can be accommodated.
  • Dimensional tolerances vary depending on material used and length of dimension.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number FL-60-H
Product Name 5 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Diameter / Width 2.26 inches (57.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Plastic Fluted Grip Knobs by ELESA® - 34200 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details