Rogan Corporation 3 Lobe Clamping Knob D-5

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top) Material:Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top) Material:Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
3 Lobe Clamping Knob - D-5 - Rogan Corporation
Northbrook, IL, USA
3 Lobe Clamping Knob
D-5
3 Lobe Clamping Knob D-5
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top) Material:Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top)
  • Material:Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number D-5
Product Name 3 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Powder Coated, Black - MP-06-100-50 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Powder Coat
Knob Material Metal
View Details
2 suppliers
Oval Tapered Knob - OG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black / Red / White
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
View Details
Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details