Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ROCHESTER ELECTRONICS
XC17128EPCG20C -- MEMORY - CONFIGURATION PROMS FOR FPGAS
Rochester Electronics
Memory - Configuration Proms for FPGAs
XC17128EPCG20C
Description
IC PROM SERIAL 128K 20-PLCC
Lingto Electronic Limited
Done
Datasheet
Description
IC PROM SERIAL 128K 20-PLCC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
XC17128EPCG20C
Memory - Configuration Proms for FPGAs
XC17128EPCG20C
IC PROM SERIAL 128K 20-PLCC
IC PROM SERIAL 128K 20-PLCC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Memory Chips
Product Number
XC17128EPCG20C
Product Name
Memory - Configuration Proms for FPGAs
Operating Temperature
0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
AS5SP512K18
Specs
Memory Category
SSRAM; SRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096 kbits
View Details
Infineon Technologies AG
Memory IC and Storage Component
ADM6992FX-AB-T-1
Specs
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; Tray
Supply Voltage
3.135V ~ 3.465V
View Details
Texas Instruments
CD74HCT40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register
CD74HCT40105M96
Specs
Memory Category
FIFO
View Details
5
suppliers
RS Components, Ltd.
SDRAM
1882660
Specs
Memory Category
DRAM Chip
Access Time
5 ns
Bits per Word
8 bits
View Details