WM8772SEDS/V -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
WM8772SEDS/V
Description
PCM CODEC, 1-FUNC
-
Lingto Electronic Limited
Datasheet
Description
PCM CODEC, 1-FUNC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
WM8772SEDS/V |
|
Product Name
|
Interface - CODECs |
|
Technology
|
SPI
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Laser Driver
Features
RoHS
Supply Voltage
3.3V
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details