Rochester Electronics Interface - Interface - Controllers - USBN9603SLBX USBN9603SLBX

Description
Manufacturer: National Semiconductor Win Source Part Number: 902352-USBN9603SLBX Operating Temperature Range: 0°C ~ 70°C Features: USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5) Package: Bulk Package: 28-TFQFN, CSP Categories: Integrated Circuits (ICs) Case / Package: 28-CSP (5.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 902352-USBN9603SLBX Operating Temperature Range: 0°C ~ 70°C Features: USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5) Package: Bulk Package: 28-TFQFN, CSP Categories: Integrated Circuits (ICs) Case / Package: 28-CSP (5.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USBN9603SLBX - 902352-USBN9603SLBX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USBN9603SLBX
902352-USBN9603SLBX
Interface - Interface - Controllers - USBN9603SLBX 902352-USBN9603SLBX
Manufacturer: National Semiconductor Win Source Part Number: 902352-USBN9603SLBX Operating Temperature Range: 0°C ~ 70°C Features: USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5) Package: Bulk Package: 28-TFQFN, CSP Categories: Integrated Circuits (ICs) Case / Package: 28-CSP (5.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 902352-USBN9603SLBX
Operating Temperature Range: 0°C ~ 70°C
Features: USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)
Package: Bulk
Package: 28-TFQFN, CSP
Categories: Integrated Circuits (ICs)
Case / Package: 28-CSP (5.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - USBN9603SLBX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USBN9603SLBX
Interface - Controllers USBN9603SLBX
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 902352-USBN9603SLBX USBN9603SLBX
Product Name Interface - Interface - Controllers - USBN9603SLBX Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260819-SI3211-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers