Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTC USB1T20MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 938342-USB1T20MTC Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half USB 2.0 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2350 HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 938342-USB1T20MTC Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half USB 2.0 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2350 HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTC - 938342-USB1T20MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTC
938342-USB1T20MTC
Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTC 938342-USB1T20MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 938342-USB1T20MTC Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half USB 2.0 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2350 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 938342-USB1T20MTC
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half USB 2.0 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2350
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 938342-USB1T20MTC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTC
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details