UPD4721GS-GJG-E2 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
UPD4721GS-GJG-E2
Description
LINE DRIVER/RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE DRIVER/RECEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
UPD4721GS-GJG-E2 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.3 V
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details