Rochester Electronics Memory - SRAM - UPD46365184BF1-E40Y-EQ1-A UPD46365184BF1-E40Y-EQ1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938262-UPD46365184BF 1-E40Y-EQ1-A Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938262-UPD46365184BF 1-E40Y-EQ1-A Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - UPD46365184BF1-E40Y-EQ1-A - 938262-UPD46365184BF1-E40Y-EQ1-A - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - UPD46365184BF1-E40Y-EQ1-A
938262-UPD46365184BF1-E40Y-EQ1-A
Memory - SRAM - UPD46365184BF1-E40Y-EQ1-A 938262-UPD46365184BF1-E40Y-EQ1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938262-UPD46365184BF 1-E40Y-EQ1-A Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 938262-UPD46365184BF1-E40Y-EQ1-A
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
QDR SRAM, 2MX18, 0.45NS

QDR SRAM, 2MX18, 0.45NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 938262-UPD46365184BF1-E40Y-EQ1-A UPD46365184BF1-E40Y-EQ1-A
Product Name Memory - SRAM - UPD46365184BF1-E40Y-EQ1-A Memory
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details