Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - UC2849N UC2849N

Description
Manufacturer: Unitrode Win Source Part Number: 938018-UC2849N Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supply Controller Secondary-Side Controller 24-PDIP Package: Bulk Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: UC284 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 938018-UC2849N Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supply Controller Secondary-Side Controller 24-PDIP Package: Bulk Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: UC284 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC2849N - 938018-UC2849N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC2849N
938018-UC2849N
PMIC - PMIC - Power Supply Controllers, Monitors - UC2849N 938018-UC2849N
Manufacturer: Unitrode Win Source Part Number: 938018-UC2849N Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supply Controller Secondary-Side Controller 24-PDIP Package: Bulk Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: UC284 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Unitrode
Win Source Part Number: 938018-UC2849N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Supply Controller Secondary-Side Controller 24-PDIP
Package: Bulk
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Family Name: UC284
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 938018-UC2849N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC2849N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers