Rochester Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB501TDRFRQ1 TUSB501TDRFRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 901542-TUSB501TDRFRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 5Gbps 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901542-TUSB501TDRFRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 5Gbps 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB501TDRFRQ1 - 901542-TUSB501TDRFRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB501TDRFRQ1
901542-TUSB501TDRFRQ1
Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB501TDRFRQ1 901542-TUSB501TDRFRQ1
Manufacturer: Texas Instruments Win Source Part Number: 901542-TUSB501TDRFRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 5Gbps 8-WSON (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901542-TUSB501TDRFRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 5Gbps 8-WSON (2x2)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 901542-TUSB501TDRFRQ1
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB501TDRFRQ1
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details