Manufacturer: Texas Instruments
Win Source Part Number: 937304-TPS6591104DA2
Operating Temperature Range: -40°C ~ 85°C
Features: Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)
Package: Bulk
Package: 98-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 98-BGA MICROSTAR JUNIOR (9x6)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 937304-TPS6591104DA2ZRC |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS6591104DA2ZRC |
| Output Options | Inverting |