The A8498 offers efficient step-down regulation for a wide input voltage range (8V-50V), delivering up to 3A output current. Its adjustable output voltage and integrated DMOS switch simplify design and reduce component count.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Switching Regulator, Current-mode, 5A, 1.2kHz Switching Freq-Max, PDSO8
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Allegro Microsystems A8498SLJTR-T
Allegro Microsystems A8498SLJTR-T
DC/DC Controller, 50V In, 24V Out, 3A Out, SOIC-8 Product overview: A8498SLJTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 24V, 3A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50V, 24V, 3A, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8498SLJTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007739-A8498SLJTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: A8498
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 24V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): LMR14020SQDDAQ1; LMR14020SQDDARQ1; LMR14020SSQDDAQ1;
Introduction Date: May 16, 2006
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJ 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8SOIC
| Allegro MicroSystems Inc. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8498SLJTR-T | A8498SLJTR-T | 620-1160-1-ND | 6807239P | 1775547 | 739-A8498SLJTR-T | 007739-A8498SLJTR-T | A8498SLJTR-T | A8498SLJTR-T | A8498SLJTR-T | A8498SLJTR-T |
| Product Name | 50V, 3A Wide Input Voltage Step Down Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | 50V 24V 3A SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8498SLJTR-T | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-Pin SOIC | Other; SOP8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; SOIC | SOIC; Other; Soic | Other; SOIC | SOIC; Other; 8-SOIC-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Maturity; Active | Active | Active | |||||||
| Configuration / Function | Buck | Buck | Buck; Boost | Buck | |||||||
| Output Voltage | 0.8000 to 24 volts | 24 volts | 24 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 24 volts |