A4949GLJTR-T -- MOTOR DRIVERS, CONTROLLERS
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A4949GLJTR-T
Description
IC FAN DRIVER BLDC 8SOIC
Description
IC FAN DRIVER BLDC 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
A4949GLJTR-T |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.5 amps
VIN
4.5 to 5.5 volts
View Details
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Adjustable / Variable
View Details
Special Features
Enable, Soft Start
IOUT
0.2000 amps
View Details