The TPS2811PWLE is a dual high-speed MOSFET driver capable of delivering peak output currents of 2 A, designed for operation with supply voltages ranging from 4 V to 14 V, with an internal regulator extending the range up to 40 V. It features a maximum rise and fall time of 25 ns and a maximum propagation delay of 40 ns with a 1-nF load at 14 V. The device operates efficiently with a low supply current of 5 µA, regardless of the input state. It is suitable for a wide ambient temperature range of ,àí40°C to 125°C, making it versatile for various applications. The TPS2811PWLE is available in an 8-pin TSSOP package, which is advantageous for space-constrained designs. This driver is particularly effective in minimizing shoot-through current, enhancing overall performance in high-capacitance load scenarios.
NAND GATE BASED MOSFET DRIVER
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | TPS2811PWLE |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver; NAND |