Rochester Electronics Logic - Latches TPIC6B273DW

Description
IC PWR OCT D LATCH 20-SOIC
Datasheet
Description
IC PWR OCT D LATCH 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - TPIC6B273DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6B273DW
Logic - Latches TPIC6B273DW
IC PWR OCT D LATCH 20-SOIC

IC PWR OCT D LATCH 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number TPIC6B273DW
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT11373DW - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373BQ-Q100,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details