TMS320LC541PZ1-40 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320LC541PZ1-40
Description
IC DSP 100LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LC541PZ1-40 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
2 MHz
Interface Type
UART; USART; SCI; DMA, SCI, UART/USART
View Details
Supply Voltage
3.6V
Clock Speed
200 MHz
MMACS
400
View Details
5 suppliers