TMS320LBC51PQA57 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320LBC51PQA57
Description
IC DSP 132-BQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LBC51PQA57 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
57 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
75 MHz
MIPS
75
View Details
Supply Voltage
1.2V, 1.8V
Clock Speed
100 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details