Rochester Electronics Embedded - DSP (Digital Signal Processors) TMS320DM6467ZUTD7

Description
IC DIGITAL MEDIA SOC 529-FCBGA
Datasheet
Description
IC DIGITAL MEDIA SOC 529-FCBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTD7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6467ZUTD7
Embedded - DSP (Digital Signal Processors) TMS320DM6467ZUTD7
IC DIGITAL MEDIA SOC 529-FCBGA

IC DIGITAL MEDIA SOC 529-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number TMS320DM6467ZUTD7
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 729 to 364 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2181KST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
High-Performance, Low Cost 32-Bit Audio Processor - CS48540 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 48
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details