Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE TMS320DM367ZCE

Description
Manufacturer: Texas Instruments Win Source Part Number: 900465-TMS320DM367ZC E Series: TMS320DM3x, DaVinci™ Package: Bulk Package: 338-LFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 338-BGA (13x13) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900465-TMS320DM367ZC E Series: TMS320DM3x, DaVinci™ Package: Bulk Package: 338-LFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 338-BGA (13x13) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE - 900465-TMS320DM367ZCE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE
900465-TMS320DM367ZCE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE 900465-TMS320DM367ZCE
Manufacturer: Texas Instruments Win Source Part Number: 900465-TMS320DM367ZC E Series: TMS320DM3x, DaVinci™ Package: Bulk Package: 338-LFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 338-BGA (13x13) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900465-TMS320DM367ZCE
Series: TMS320DM3x, DaVinci™
Package: Bulk
Package: 338-LFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 338-BGA (13x13)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM367ZCE
Embedded - DSP (Digital Signal Processors) TMS320DM367ZCE
TI-SPECIAL, DM367 432MHZ ARM

TI-SPECIAL, DM367 432MHZ ARM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900465-TMS320DM367ZCE TMS320DM367ZCE
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM367ZCE Embedded - DSP (Digital Signal Processors)
Package Type BGA; Other; 338-BGA (13x13)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MBSTZ-266 - Lingto Electronic Limited
Specs
Clock Speed 66 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details
DSP (Digital Signal Processors) - 598-1657-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad
View Details
5 suppliers