Cirrus Logic, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ CS47024C-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163194-CS47024C-CQZ Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163194-CS47024C-CQZ Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ - 1163194-CS47024C-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ
1163194-CS47024C-CQZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ 1163194-CS47024C-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1163194-CS47024C-CQZ Manufacturer Homepage: www.cirrus.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163194-CS47024C-CQZ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - 598-1791-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-1791-ND
DSP (Digital Signal Processors) 598-1791-ND
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Buy Now Datasheet
Audio Processor 100-Pin LQFP Product overview: CS47024C-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47024C-CQZ can be used for catalog matching and distributor lookup.

Audio Processor 100-Pin LQFP Product overview: CS47024C-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47024C-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - CS47024C-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS47024C-CQZ
DSP (Digital Signal Processors) CS47024C-CQZ
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS47024C-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS47024C-CQZ
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS47024C-CQZ
Embedded - DSP (Digital Signal Processors) CS47024C-CQZ
IC AUDIO SOC SGL 32BIT 100-LQFP

IC AUDIO SOC SGL 32BIT 100-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1163194-CS47024C-CQZ 598-1791-ND 698-CS47024C-CQZ CS47024C-CQZ CS47024C-CQZ CS47024C-CQZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - CS47024C-CQZ DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad QFP; Other; 100-LQFP Exposed Pad QFP
Pin Count 100
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21363YSQZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-1657-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad
View Details
5 suppliers