TMS320C82GGP60 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C82GGP60
Description
IC MIMD DSP 352-BGA
-
Lingto Electronic Limited
Datasheet
Description
IC MIMD DSP 352-BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C82GGP60 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
10.24 MHz
Interface Type
Host Interface, Serial Port
View Details
Features
Embedded Timers
Clock Speed
75 MHz
MIPS
75
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details