TMS320C32PCMA40 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C32PCMA40
Description
IC DSP 144-QFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 144-QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C32PCMA40 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-40 to 105 C (-40 to 221 F)
DMA Channels
4
View Details
6 suppliers
Package Type
QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details