Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 ADSP-2171BS-104

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860495-ADSP-2171BS-1 04 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 128-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860495-ADSP-2171BS-1 04 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 128-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104
860495-ADSP-2171BS-104
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 860495-ADSP-2171BS-104
Manufacturer: Analog Devices Inc. Win Source Part Number: 860495-ADSP-2171BS-1 04 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 128-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860495-ADSP-2171BS-104
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 128-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2171BS-104
Embedded - DSP (Digital Signal Processors) ADSP-2171BS-104
16-BIT DIGITAL SIGNAL PROCESSOR

16-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860495-ADSP-2171BS-104 ADSP-2171BS-104
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 Embedded - DSP (Digital Signal Processors)
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - CS48540-CQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
6 suppliers