TMS320C25PHL -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C25PHL
Description
IC DSP 80-QFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 80-QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C25PHL |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
25 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details